METAL HALIDE TYPE
CLEAR COLOR
8.31 INCH OVERALL LENGTH
12 STANDARD PACKAGE
400 W WATTAGE
E39 MOGUL SCREW BASE TYPE
20000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
4000
65 COLOR RENDERING INDEX
41000 LUMEN INITIAL INTENSITY
VERTICAL BASE UP +/- 15 DEG OPERATING POSITION
M59 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH
GE Lighting
Done
Datasheet
Description
METAL HALIDE TYPE
CLEAR COLOR
8.31 INCH OVERALL LENGTH
12 STANDARD PACKAGE
400 W WATTAGE
E39 MOGUL SCREW BASE TYPE
20000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
4000
65 COLOR RENDERING INDEX
41000 LUMEN INITIAL INTENSITY
VERTICAL BASE UP +/- 15 DEG OPERATING POSITION
M59 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH
METAL HALIDE TYPE
CLEAR COLOR
8.31 INCH OVERALL LENGTH
12 STANDARD PACKAGE
400 W WATTAGE
E39 MOGUL SCREW BASE TYPE
20000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
4000
65 COLOR RENDERING INDEX
41000 LUMEN INITIAL INTENSITY
VERTICAL BASE UP +/- 15 DEG OPERATING POSITION
M59 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH