Description
QUARTZ METAL HALIDE TYPE
CLEAR COLOR
11.5 INCH OVERALL LENGTH
DOWNLIGHT, FLOODLIGHT, CORRIDOR, LOBBY, WALKWAY, RETAIL, COMMERCIAL, INDUSTRIAL APPLICATION
6 STANDARD PACKAGE
400 WATT WATTAGE
E39 MOGUL SCREW BASE TYPE
15000 (HORIZONTAL), 20000 (VERTICAL) LIFE IN HOUR
ED37 SHAPE DESIGNATION
4000
65 COLOR RENDERING INDEX
33100 LUMEN (HORIZONTAL), 36000 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M59 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB DIAMETER 4.62 INCH
BULB MATERIAL HARD GLASS