| GE Lighting | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | MVR400/U/PA |
| Product Name | HID Lamp |
| High Intensity Discharge Lamps | Metal Halide |
| Base Type | Mogul Base; Screw Terminals |
| Lamp Power | 400 watts |
| Rated Average Life | 15000 to 20000 hours |