DISCONTINUED BY MANUFACTURER, BULB, MULTI-VAPOR, 400 WATT. FREE 2 YEAR RADWELL WARRANTY
| GE Lighting | Radwell International | |
|---|---|---|
| Product Category | High Intensity Discharge Lamps | Incandescent Lamps |
| Product Number | MVR400/U/ED28 | 34578400 |
| Product Name | HID Lamp | Incandescent Lamp |
| High Intensity Discharge Lamps | Metal Halide | |
| Base Type | Mogul Base; Screw Terminals | |
| Lamp Power | 400 watts | |
| Rated Average Life | 15000 to 20000 hours |