METAL HALIDE TYPE
RE730 PHOSPHOR COATED COLOR
11.5 INCH OVERALL LENGTH
SPOTLIGHT APPLICATION
6 STANDARD PACKAGE
400 W WATTAGE
E39 MOGUL SCREW BASE TYPE
15000 (HORIZONTAL), 20000 (VERTICAL) LIFE IN HOUR
ED37 SHAPE DESIGNATION
3000
70 COLOR RENDERING INDEX
28500 LUMEN (HORIZONTAL), 31000 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M59 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.625 INCH
GE Lighting
Done
Datasheet
Description
METAL HALIDE TYPE
RE730 PHOSPHOR COATED COLOR
11.5 INCH OVERALL LENGTH
SPOTLIGHT APPLICATION
6 STANDARD PACKAGE
400 W WATTAGE
E39 MOGUL SCREW BASE TYPE
15000 (HORIZONTAL), 20000 (VERTICAL) LIFE IN HOUR
ED37 SHAPE DESIGNATION
3000
70 COLOR RENDERING INDEX
28500 LUMEN (HORIZONTAL), 31000 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M59 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.625 INCH
METAL HALIDE TYPE
RE730 PHOSPHOR COATED COLOR
11.5 INCH OVERALL LENGTH
SPOTLIGHT APPLICATION
6 STANDARD PACKAGE
400 W WATTAGE
E39 MOGUL SCREW BASE TYPE
15000 (HORIZONTAL), 20000 (VERTICAL) LIFE IN HOUR
ED37 SHAPE DESIGNATION
3000
70 COLOR RENDERING INDEX
28500 LUMEN (HORIZONTAL), 31000 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M59 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.625 INCH