METAL HALIDE TYPE
CLEAR COLOR
11.5 INCH OVERALL LENGTH
6 STANDARD PACKAGE
325 W WATTAGE
E39 MOGUL SCREW BASE TYPE
10000 (HORIZONTAL), 20000 (VERTICAL) LIFE IN HOUR
ED37 SHAPE DESIGNATION
4000
65 COLOR RENDERING INDEX
25800 LUMEN (HORIZONTAL), 28000 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
H33 ANSI CODE/BALLAST
MULTI-VAPOR[R], WATT-MISER[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.625 INCH
GE Lighting
Done
Description
METAL HALIDE TYPE
CLEAR COLOR
11.5 INCH OVERALL LENGTH
6 STANDARD PACKAGE
325 W WATTAGE
E39 MOGUL SCREW BASE TYPE
10000 (HORIZONTAL), 20000 (VERTICAL) LIFE IN HOUR
ED37 SHAPE DESIGNATION
4000
65 COLOR RENDERING INDEX
25800 LUMEN (HORIZONTAL), 28000 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
H33 ANSI CODE/BALLAST
MULTI-VAPOR[R], WATT-MISER[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.625 INCH
METAL HALIDE TYPE
CLEAR COLOR
11.5 INCH OVERALL LENGTH
6 STANDARD PACKAGE
325 W WATTAGE
E39 MOGUL SCREW BASE TYPE
10000 (HORIZONTAL), 20000 (VERTICAL) LIFE IN HOUR
ED37 SHAPE DESIGNATION
4000
65 COLOR RENDERING INDEX
25800 LUMEN (HORIZONTAL), 28000 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
H33 ANSI CODE/BALLAST
MULTI-VAPOR[R], WATT-MISER[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.625 INCH