METAL HALIDE TYPE
COATED COLOR
8.25 INCH OVERALL LENGTH
12 STANDARD PACKAGE
320 W WATTAGE
E39 MOGUL SCREW BASE TYPE
20000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
3700
70 COLOR RENDERING INDEX
33000 LUMEN INITIAL INTENSITY
VERTICAL BASE UP +/- 15 DEG OPERATING POSITION
M132/M154 ANSI CODE/BALLAST
MULTI-VAPOR[R], PULSEARC[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH
GE Lighting
Done
Datasheet
Description
METAL HALIDE TYPE
COATED COLOR
8.25 INCH OVERALL LENGTH
12 STANDARD PACKAGE
320 W WATTAGE
E39 MOGUL SCREW BASE TYPE
20000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
3700
70 COLOR RENDERING INDEX
33000 LUMEN INITIAL INTENSITY
VERTICAL BASE UP +/- 15 DEG OPERATING POSITION
M132/M154 ANSI CODE/BALLAST
MULTI-VAPOR[R], PULSEARC[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH
METAL HALIDE TYPE
COATED COLOR
8.25 INCH OVERALL LENGTH
12 STANDARD PACKAGE
320 W WATTAGE
E39 MOGUL SCREW BASE TYPE
20000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
3700
70 COLOR RENDERING INDEX
33000 LUMEN INITIAL INTENSITY
VERTICAL BASE UP +/- 15 DEG OPERATING POSITION
M132/M154 ANSI CODE/BALLAST
MULTI-VAPOR[R], PULSEARC[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH