METAL HALIDE TYPE
CLEAR COLOR
8.25 INCH OVERALL LENGTH
12 STANDARD PACKAGE
250 W WATTAGE
E39 MOGUL SCREW BASE TYPE
10000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
4500
65 COLOR RENDERING INDEX
18500 LUMEN INITIAL INTENSITY
VERTICAL BASE UP +/- 15 DEG OPERATING POSITION
S50 ANSI CODE/BALLAST
MULTI-VAPOR[R], CHROMAFIT[TM] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH
GE Lighting
Done
Datasheet
Description
METAL HALIDE TYPE
CLEAR COLOR
8.25 INCH OVERALL LENGTH
12 STANDARD PACKAGE
250 W WATTAGE
E39 MOGUL SCREW BASE TYPE
10000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
4500
65 COLOR RENDERING INDEX
18500 LUMEN INITIAL INTENSITY
VERTICAL BASE UP +/- 15 DEG OPERATING POSITION
S50 ANSI CODE/BALLAST
MULTI-VAPOR[R], CHROMAFIT[TM] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH
METAL HALIDE TYPE
CLEAR COLOR
8.25 INCH OVERALL LENGTH
12 STANDARD PACKAGE
250 W WATTAGE
E39 MOGUL SCREW BASE TYPE
10000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
4500
65 COLOR RENDERING INDEX
18500 LUMEN INITIAL INTENSITY
VERTICAL BASE UP +/- 15 DEG OPERATING POSITION
S50 ANSI CODE/BALLAST
MULTI-VAPOR[R], CHROMAFIT[TM] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH