METAL HALIDE TYPE
CLEAR COLOR
8.25 INCH OVERALL LENGTH
12 STANDARD PACKAGE
250 W WATTAGE
E39 MOGUL SCREW BASE TYPE
6000 (HORIZONTAL), 10000 (VERTICAL) LIFE IN HOUR
ED28 SHAPE DESIGNATION
4200
65 COLOR RENDERING INDEX
19100 LUMEN (HORIZONTAL), 20800 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M58 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH
GE Lighting
Done
Datasheet
Description
METAL HALIDE TYPE
CLEAR COLOR
8.25 INCH OVERALL LENGTH
12 STANDARD PACKAGE
250 W WATTAGE
E39 MOGUL SCREW BASE TYPE
6000 (HORIZONTAL), 10000 (VERTICAL) LIFE IN HOUR
ED28 SHAPE DESIGNATION
4200
65 COLOR RENDERING INDEX
19100 LUMEN (HORIZONTAL), 20800 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M58 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH
METAL HALIDE TYPE
CLEAR COLOR
8.25 INCH OVERALL LENGTH
12 STANDARD PACKAGE
250 W WATTAGE
E39 MOGUL SCREW BASE TYPE
6000 (HORIZONTAL), 10000 (VERTICAL) LIFE IN HOUR
ED28 SHAPE DESIGNATION
4200
65 COLOR RENDERING INDEX
19100 LUMEN (HORIZONTAL), 20800 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M58 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH