METAL HALIDE TYPE
CLEAR COLOR
8.25 INCH OVERALL LENGTH
12 STANDARD PACKAGE
250 W WATTAGE
POSITION ORIENTED MOGUL BASE TYPE
15000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
4200
65 COLOR RENDERING INDEX
21000 LUMEN INITIAL INTENSITY
HORIZONTAL +/- 15 DEG OPERATING POSITION
M58 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH
GE Lighting
Done
Datasheet
Description
METAL HALIDE TYPE
CLEAR COLOR
8.25 INCH OVERALL LENGTH
12 STANDARD PACKAGE
250 W WATTAGE
POSITION ORIENTED MOGUL BASE TYPE
15000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
4200
65 COLOR RENDERING INDEX
21000 LUMEN INITIAL INTENSITY
HORIZONTAL +/- 15 DEG OPERATING POSITION
M58 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH
METAL HALIDE TYPE
CLEAR COLOR
8.25 INCH OVERALL LENGTH
12 STANDARD PACKAGE
250 W WATTAGE
POSITION ORIENTED MOGUL BASE TYPE
15000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
4200
65 COLOR RENDERING INDEX
21000 LUMEN INITIAL INTENSITY
HORIZONTAL +/- 15 DEG OPERATING POSITION
M58 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH