METAL HALIDE TYPE
CLEAR COLOR
8.25 INCH OVERALL LENGTH
12 STANDARD PACKAGE
250 W WATTAGE
E39 MOGUL SCREW BASE TYPE
12000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
4400
60 COLOR RENDERING INDEX
20000 LUMEN INITIAL INTENSITY
HORIZONTAL +/- 75 DEG OPERATING POSITION
M138/M153 ANSI CODE/BALLAST
MULTI-VAPOR[R], PULSEARC[R] BRAND
BULB DIAMETER 3.5 INCH
GE Lighting
Done
Datasheet
Description
METAL HALIDE TYPE
CLEAR COLOR
8.25 INCH OVERALL LENGTH
12 STANDARD PACKAGE
250 W WATTAGE
E39 MOGUL SCREW BASE TYPE
12000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
4400
60 COLOR RENDERING INDEX
20000 LUMEN INITIAL INTENSITY
HORIZONTAL +/- 75 DEG OPERATING POSITION
M138/M153 ANSI CODE/BALLAST
MULTI-VAPOR[R], PULSEARC[R] BRAND
BULB DIAMETER 3.5 INCH
METAL HALIDE TYPE
CLEAR COLOR
8.25 INCH OVERALL LENGTH
12 STANDARD PACKAGE
250 W WATTAGE
E39 MOGUL SCREW BASE TYPE
12000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
4400
60 COLOR RENDERING INDEX
20000 LUMEN INITIAL INTENSITY
HORIZONTAL +/- 75 DEG OPERATING POSITION
M138/M153 ANSI CODE/BALLAST
MULTI-VAPOR[R], PULSEARC[R] BRAND
BULB DIAMETER 3.5 INCH