GE Lighting HID Lamp MVR175/U

Description
QUARTZ METAL HALIDE TYPE CLEAR COLOR 8.25 INCH OVERALL LENGTH DOWNLIGHT, FLOODLIGHT, CORRIDOR, LOBBY, WALKWAY, RETAIL, COMMERCIAL, INDUSTRIAL APPLICATION 12 STANDARD PACKAGE 175 WATT WATTAGE E39 MOGUL SCREW BASE TYPE 6000 (HORIZONTAL), 10000 (VERTICAL) LIFE IN HOUR ED28 SHAPE DESIGNATION 4000 65 COLOR RENDERING INDEX 11700 LUMEN (HORIZONTAL), 13600 LUMEN (VERTICAL) INITIAL INTENSITY UNIVERSAL OPERATING POSITION M57 ANSI CODE/BALLAST MULTI-VAPOR[R] BRAND BULB DIAMETER 3.5 INCH BULB MATERIAL HARD GLASS
Datasheet
Description
QUARTZ METAL HALIDE TYPE CLEAR COLOR 8.25 INCH OVERALL LENGTH DOWNLIGHT, FLOODLIGHT, CORRIDOR, LOBBY, WALKWAY, RETAIL, COMMERCIAL, INDUSTRIAL APPLICATION 12 STANDARD PACKAGE 175 WATT WATTAGE E39 MOGUL SCREW BASE TYPE 6000 (HORIZONTAL), 10000 (VERTICAL) LIFE IN HOUR ED28 SHAPE DESIGNATION 4000 65 COLOR RENDERING INDEX 11700 LUMEN (HORIZONTAL), 13600 LUMEN (VERTICAL) INITIAL INTENSITY UNIVERSAL OPERATING POSITION M57 ANSI CODE/BALLAST MULTI-VAPOR[R] BRAND BULB DIAMETER 3.5 INCH BULB MATERIAL HARD GLASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Lamp - MVR175/U - GE Lighting
Cleveland, OH, USA
HID Lamp
MVR175/U
HID Lamp MVR175/U
QUARTZ METAL HALIDE TYPE CLEAR COLOR 8.25 INCH OVERALL LENGTH DOWNLIGHT, FLOODLIGHT, CORRIDOR, LOBBY, WALKWAY, RETAIL, COMMERCIAL, INDUSTRIAL APPLICATION 12 STANDARD PACKAGE 175 WATT WATTAGE E39 MOGUL SCREW BASE TYPE 6000 (HORIZONTAL), 10000 (VERTICAL) LIFE IN HOUR ED28 SHAPE DESIGNATION 4000 65 COLOR RENDERING INDEX 11700 LUMEN (HORIZONTAL), 13600 LUMEN (VERTICAL) INITIAL INTENSITY UNIVERSAL OPERATING POSITION M57 ANSI CODE/BALLAST MULTI-VAPOR[R] BRAND BULB DIAMETER 3.5 INCH BULB MATERIAL HARD GLASS
  • QUARTZ METAL HALIDE TYPE
  • CLEAR COLOR
  • 8.25 INCH OVERALL LENGTH
  • DOWNLIGHT, FLOODLIGHT, CORRIDOR, LOBBY, WALKWAY, RETAIL, COMMERCIAL, INDUSTRIAL APPLICATION
  • 12 STANDARD PACKAGE
  • 175 WATT WATTAGE
  • E39 MOGUL SCREW BASE TYPE
  • 6000 (HORIZONTAL), 10000 (VERTICAL) LIFE IN HOUR
  • ED28 SHAPE DESIGNATION
  • 4000
  • 65 COLOR RENDERING INDEX
  • 11700 LUMEN (HORIZONTAL), 13600 LUMEN (VERTICAL) INITIAL INTENSITY
  • UNIVERSAL OPERATING POSITION
  • M57 ANSI CODE/BALLAST
  • MULTI-VAPOR[R] BRAND
  • BULB DIAMETER 3.5 INCH
  • BULB MATERIAL HARD GLASS
Supplier's Site Datasheet
Incandescent Lamp - 444675 - Radwell International
Willingboro, NJ, United States
Incandescent Lamp
444675
Incandescent Lamp 444675
DISCONTINUED BY MANUFACTURER, LAMP, METAL HALIDE, HID, 175 W, CLEAR. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, LAMP, METAL HALIDE, HID, 175 W, CLEAR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  GE Lighting Radwell International
Product Category High Intensity Discharge Lamps Incandescent Lamps
Product Number MVR175/U 444675
Product Name HID Lamp Incandescent Lamp
High Intensity Discharge Lamps Metal Halide
Base Type Mogul Base; Screw Terminals
Lamp Power 175 watts
Rated Average Life 6000 to 10000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 120572823 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Standard Incandescent Lamp - 100A/RS/2/RP-130V/12998 - OSRAM SYLVANIA, Inc.
Specs
Filament Type C-9
Lamp Power 100 watts
Rated Average Life 1000 hours
View Details