Description
QUARTZ METAL HALIDE TYPE
CLEAR COLOR
5.75 INCH OVERALL LENGTH
DOWNLIGHT, FLOODLIGHT, CORRIDOR, LOBBY, WALKWAY, RETAIL, COMMERCIAL, INDUSTRIAL APPLICATION
6 STANDARD PACKAGE
175 WATT WATTAGE
E26 MEDIUM SCREW BASE TYPE
6000 (HORIZONTAL), 10000 (VERTICAL) LIFE IN HOUR
BD17 SHAPE DESIGNATION
4000
65 COLOR RENDERING INDEX
11700 LUMEN (HORIZONTAL), 13600 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M57 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB DIAMETER 2.12 INCH
BULB MATERIAL HARD GLASS