Description
METAL HALIDE TYPE
CLEAR COLOR
8.25 INCH OVERALL LENGTH
8.25 OVERALL LENGTH IN INCH
MOTION SENSING, SECURITY, STREET LIGHTING APPLICATION
4 STANDARD PACKAGE
175 W WATTAGE
E39 MOGUL SCREW BASE TYPE
6000 HR (HORIZONTAL), 10000 HR (VERTICAL) LIFE IN HOUR
ED28 SHAPE DESIGNATION
4000
65 COLOR RENDERING INDEX
11700 LUMEN (HORIZONTAL), 13600 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M57 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH