METAL HALIDE TYPE
CLEAR COLOR
5.62 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
6 STANDARD PACKAGE
175 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
7500 (VERTICAL) LIFE IN HOUR
PAR38 SHAPE DESIGNATION
3800
65 COLOR RENDERING INDEX
12000 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M57 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.75 INCH
GE Lighting
Done
Datasheet
Description
METAL HALIDE TYPE
CLEAR COLOR
5.62 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
6 STANDARD PACKAGE
175 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
7500 (VERTICAL) LIFE IN HOUR
PAR38 SHAPE DESIGNATION
3800
65 COLOR RENDERING INDEX
12000 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M57 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.75 INCH
METAL HALIDE TYPE
CLEAR COLOR
5.62 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
6 STANDARD PACKAGE
175 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
7500 (VERTICAL) LIFE IN HOUR
PAR38 SHAPE DESIGNATION
3800
65 COLOR RENDERING INDEX
12000 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M57 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.75 INCH