METAL HALIDE TYPE
COATED COLOR
5.75 INCH OVERALL LENGTH
6 STANDARD PACKAGE
175 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
15000 LIFE IN HOUR
BD17 SHAPE DESIGNATION
4000
75 COLOR RENDERING INDEX
16500 LUMEN INITIAL INTENSITY
VERTICAL BASE UP +/- 15 DEG OPERATING POSITION
M137/M152 ANSI CODE/BALLAST
MULTI-VAPOR[R], SAF-T-GARD[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.125 INCH
GE Lighting
Done
Datasheet
Description
METAL HALIDE TYPE
COATED COLOR
5.75 INCH OVERALL LENGTH
6 STANDARD PACKAGE
175 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
15000 LIFE IN HOUR
BD17 SHAPE DESIGNATION
4000
75 COLOR RENDERING INDEX
16500 LUMEN INITIAL INTENSITY
VERTICAL BASE UP +/- 15 DEG OPERATING POSITION
M137/M152 ANSI CODE/BALLAST
MULTI-VAPOR[R], SAF-T-GARD[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.125 INCH
METAL HALIDE TYPE
COATED COLOR
5.75 INCH OVERALL LENGTH
6 STANDARD PACKAGE
175 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
15000 LIFE IN HOUR
BD17 SHAPE DESIGNATION
4000
75 COLOR RENDERING INDEX
16500 LUMEN INITIAL INTENSITY
VERTICAL BASE UP +/- 15 DEG OPERATING POSITION
M137/M152 ANSI CODE/BALLAST
MULTI-VAPOR[R], SAF-T-GARD[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.125 INCH