METAL HALIDE TYPE
COATED COLOR
8.25 INCH OVERALL LENGTH
12 STANDARD PACKAGE
175 W WATTAGE
E39 MOGUL SCREW BASE TYPE
6000 (HORIZONTAL), 10000 (VERTICAL) LIFE IN HOUR
ED28 SHAPE DESIGNATION
3900
70 COLOR RENDERING INDEX
11900 LUMEN (HORIZONTAL), 12900 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M57 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH
GE Lighting
Done
Datasheet
Description
METAL HALIDE TYPE
COATED COLOR
8.25 INCH OVERALL LENGTH
12 STANDARD PACKAGE
175 W WATTAGE
E39 MOGUL SCREW BASE TYPE
6000 (HORIZONTAL), 10000 (VERTICAL) LIFE IN HOUR
ED28 SHAPE DESIGNATION
3900
70 COLOR RENDERING INDEX
11900 LUMEN (HORIZONTAL), 12900 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M57 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH
METAL HALIDE TYPE
COATED COLOR
8.25 INCH OVERALL LENGTH
12 STANDARD PACKAGE
175 W WATTAGE
E39 MOGUL SCREW BASE TYPE
6000 (HORIZONTAL), 10000 (VERTICAL) LIFE IN HOUR
ED28 SHAPE DESIGNATION
3900
70 COLOR RENDERING INDEX
11900 LUMEN (HORIZONTAL), 12900 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M57 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH