METAL HALIDE TYPE
COATED COLOR
5.75 INCH OVERALL LENGTH
6 STANDARD PACKAGE
175 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
6000 (HORIZONTAL), 10000 (VERTICAL) LIFE IN HOUR
BD17 SHAPE DESIGNATION
3900
65 COLOR RENDERING INDEX
11900 LUMEN (HORIZONTAL), 12900 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M57 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.125 INCH
GE Lighting
Done
Datasheet
Description
METAL HALIDE TYPE
COATED COLOR
5.75 INCH OVERALL LENGTH
6 STANDARD PACKAGE
175 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
6000 (HORIZONTAL), 10000 (VERTICAL) LIFE IN HOUR
BD17 SHAPE DESIGNATION
3900
65 COLOR RENDERING INDEX
11900 LUMEN (HORIZONTAL), 12900 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M57 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.125 INCH
METAL HALIDE TYPE
COATED COLOR
5.75 INCH OVERALL LENGTH
6 STANDARD PACKAGE
175 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
6000 (HORIZONTAL), 10000 (VERTICAL) LIFE IN HOUR
BD17 SHAPE DESIGNATION
3900
65 COLOR RENDERING INDEX
11900 LUMEN (HORIZONTAL), 12900 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M57 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.125 INCH