METAL HALIDE TYPE
COATED COLOR
8.25 INCH OVERALL LENGTH
12 STANDARD PACKAGE
150 W WATTAGE
E39 MOGUL SCREW BASE TYPE
7500 (HORIZONTAL), 10000 (VERTICAL) LIFE IN HOUR
ED28 SHAPE DESIGNATION
3700
70 COLOR RENDERING INDEX
10900 LUMEN (HORIZONTAL), 12800 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M57/M107 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH
GE Lighting
Done
Datasheet
Description
METAL HALIDE TYPE
COATED COLOR
8.25 INCH OVERALL LENGTH
12 STANDARD PACKAGE
150 W WATTAGE
E39 MOGUL SCREW BASE TYPE
7500 (HORIZONTAL), 10000 (VERTICAL) LIFE IN HOUR
ED28 SHAPE DESIGNATION
3700
70 COLOR RENDERING INDEX
10900 LUMEN (HORIZONTAL), 12800 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M57/M107 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH
METAL HALIDE TYPE
COATED COLOR
8.25 INCH OVERALL LENGTH
12 STANDARD PACKAGE
150 W WATTAGE
E39 MOGUL SCREW BASE TYPE
7500 (HORIZONTAL), 10000 (VERTICAL) LIFE IN HOUR
ED28 SHAPE DESIGNATION
3700
70 COLOR RENDERING INDEX
10900 LUMEN (HORIZONTAL), 12800 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M57/M107 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH