METAL HALIDE TYPE
CLEAR COLOR
15.37 INCH OVERALL LENGTH
6 STANDARD PACKAGE
1000 W WATTAGE
E39 MOGUL SCREW BASE TYPE
15000 (VERTICAL) LIFE IN HOUR
BT56 SHAPE DESIGNATION
3800
65 COLOR RENDERING INDEX
111000 LUMEN (VERTICAL) INITIAL INTENSITY
VERTICAL BASE UP +/- 15 DEG OPERATING POSITION
M47 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 7 INCH
GE Lighting
Done
Datasheet
Description
METAL HALIDE TYPE
CLEAR COLOR
15.37 INCH OVERALL LENGTH
6 STANDARD PACKAGE
1000 W WATTAGE
E39 MOGUL SCREW BASE TYPE
15000 (VERTICAL) LIFE IN HOUR
BT56 SHAPE DESIGNATION
3800
65 COLOR RENDERING INDEX
111000 LUMEN (VERTICAL) INITIAL INTENSITY
VERTICAL BASE UP +/- 15 DEG OPERATING POSITION
M47 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 7 INCH
METAL HALIDE TYPE
CLEAR COLOR
15.37 INCH OVERALL LENGTH
6 STANDARD PACKAGE
1000 W WATTAGE
E39 MOGUL SCREW BASE TYPE
15000 (VERTICAL) LIFE IN HOUR
BT56 SHAPE DESIGNATION
3800
65 COLOR RENDERING INDEX
111000 LUMEN (VERTICAL) INITIAL INTENSITY
VERTICAL BASE UP +/- 15 DEG OPERATING POSITION
M47 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 7 INCH