METAL HALIDE TYPE
CLEAR COLOR
11.5 INCH OVERALL LENGTH
6 STANDARD PACKAGE
1000 W WATTAGE
E39 MOGUL SCREW BASE TYPE
9000 (HORIZONTAL), 12000 (VERTICAL) LIFE IN HOUR
BT37 SHAPE DESIGNATION
3700
65 COLOR RENDERING INDEX
105000 LUMEN (HORIZONTAL), 115000 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M47 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.625 INCH
GE Lighting
Done
Datasheet
Description
METAL HALIDE TYPE
CLEAR COLOR
11.5 INCH OVERALL LENGTH
6 STANDARD PACKAGE
1000 W WATTAGE
E39 MOGUL SCREW BASE TYPE
9000 (HORIZONTAL), 12000 (VERTICAL) LIFE IN HOUR
BT37 SHAPE DESIGNATION
3700
65 COLOR RENDERING INDEX
105000 LUMEN (HORIZONTAL), 115000 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M47 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.625 INCH
METAL HALIDE TYPE
CLEAR COLOR
11.5 INCH OVERALL LENGTH
6 STANDARD PACKAGE
1000 W WATTAGE
E39 MOGUL SCREW BASE TYPE
9000 (HORIZONTAL), 12000 (VERTICAL) LIFE IN HOUR
BT37 SHAPE DESIGNATION
3700
65 COLOR RENDERING INDEX
105000 LUMEN (HORIZONTAL), 115000 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M47 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.625 INCH