METAL HALIDE TYPE
COATED COLOR
15.37 INCH OVERALL LENGTH
6 STANDARD PACKAGE
1000 W WATTAGE
E40 EXPORT MOGUL SCREW BASE TYPE
11000 (HORIZONTAL), 15000 (VERTICAL) LIFE IN HOUR
BT56 SHAPE DESIGNATION
3700
65 COLOR RENDERING INDEX
96600 LUMEN (HORIZONTAL), 105000 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M47 ANSI CODE/BALLAST
MULTI-VAPOR[R], PULSEARC[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 7 INCH
GE Lighting
Done
Datasheet
Description
METAL HALIDE TYPE
COATED COLOR
15.37 INCH OVERALL LENGTH
6 STANDARD PACKAGE
1000 W WATTAGE
E40 EXPORT MOGUL SCREW BASE TYPE
11000 (HORIZONTAL), 15000 (VERTICAL) LIFE IN HOUR
BT56 SHAPE DESIGNATION
3700
65 COLOR RENDERING INDEX
96600 LUMEN (HORIZONTAL), 105000 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M47 ANSI CODE/BALLAST
MULTI-VAPOR[R], PULSEARC[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 7 INCH
METAL HALIDE TYPE
COATED COLOR
15.37 INCH OVERALL LENGTH
6 STANDARD PACKAGE
1000 W WATTAGE
E40 EXPORT MOGUL SCREW BASE TYPE
11000 (HORIZONTAL), 15000 (VERTICAL) LIFE IN HOUR
BT56 SHAPE DESIGNATION
3700
65 COLOR RENDERING INDEX
96600 LUMEN (HORIZONTAL), 105000 LUMEN (VERTICAL) INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M47 ANSI CODE/BALLAST
MULTI-VAPOR[R], PULSEARC[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 7 INCH