GE Lighting HID Lamp MVR100/U/MED

Description
METAL HALIDE TYPE CLEAR COLOR 5.43 INCH OVERALL LENGTH 6 STANDARD PACKAGE 100 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR BD17 SHAPE DESIGNATION 4000 70 COLOR RENDERING INDEX 9500 LUMEN INITIAL INTENSITY UNIVERSAL OPERATING POSITION M90 ANSI CODE/BALLAST MULTI-VAPOR[R], SAF-T-GARD[R] BRAND BULB MATERIAL HARD GLASS BULB DIAMETER 2.125 INCH
Datasheet
Description
METAL HALIDE TYPE CLEAR COLOR 5.43 INCH OVERALL LENGTH 6 STANDARD PACKAGE 100 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR BD17 SHAPE DESIGNATION 4000 70 COLOR RENDERING INDEX 9500 LUMEN INITIAL INTENSITY UNIVERSAL OPERATING POSITION M90 ANSI CODE/BALLAST MULTI-VAPOR[R], SAF-T-GARD[R] BRAND BULB MATERIAL HARD GLASS BULB DIAMETER 2.125 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Lamp - MVR100/U/MED - GE Lighting
Cleveland, OH, USA
METAL HALIDE TYPE CLEAR COLOR 5.43 INCH OVERALL LENGTH 6 STANDARD PACKAGE 100 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR BD17 SHAPE DESIGNATION 4000 70 COLOR RENDERING INDEX 9500 LUMEN INITIAL INTENSITY UNIVERSAL OPERATING POSITION M90 ANSI CODE/BALLAST MULTI-VAPOR[R], SAF-T-GARD[R] BRAND BULB MATERIAL HARD GLASS BULB DIAMETER 2.125 INCH
  • METAL HALIDE TYPE
  • CLEAR COLOR
  • 5.43 INCH OVERALL LENGTH
  • 6 STANDARD PACKAGE
  • 100 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 15000 LIFE IN HOUR
  • BD17 SHAPE DESIGNATION
  • 4000
  • 70 COLOR RENDERING INDEX
  • 9500 LUMEN INITIAL INTENSITY
  • UNIVERSAL OPERATING POSITION
  • M90 ANSI CODE/BALLAST
  • MULTI-VAPOR[R], SAF-T-GARD[R] BRAND
  • BULB MATERIAL HARD GLASS
  • BULB DIAMETER 2.125 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category High Intensity Discharge Lamps
Product Number MVR100/U/MED
Product Name HID Lamp
High Intensity Discharge Lamps Metal Halide
Base Type Medium; Screw Terminals
Lamp Power 100 watts
Rated Average Life 15000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Rated Average Life 2000 hours
Wavelength Range 185 µm (1.85E6 Å)
View Details
Sodium Lamps - 707213 - RS Components, Ltd.
RS Components, Ltd.
Specs
High Intensity Discharge Lamps Sodium
Base Type E40
View Details
Lamp - LU100/C/U/MED_1410 - McWong International, Inc.
McWong International, Inc.
Specs
High Intensity Discharge Lamps Sodium
Base Type Medium
Rated Average Life 20000 hours
View Details
Stage & Studio - PAR - CMH150PAR64MFL30 - 16959 - Kennedy Webster Electric Co.
Specs
Lamp Power 150 watts
Rated Average Life 8000 hours
Color Temperature 3000 K
View Details