GE Power Conversion Medium Voltage Drives MV7000

Description
The medium voltage medium power drive technology for efficient and flexible power control GE’s Power Conversion drives can substantially improve the quality and efficiency of your process or production. GE’s MV7000 is a drive technology delivering efficient and flexible control of electric power to a wide range of driven equipment. MV7000 drives can feed both induction and synchronous machines with high performance vector control across all speed ranges. For multiple drive applications with both motoring and regenerating drives, a common DC link fed by a single active front end can reduce overall equipment cost and footprint. The MV7000 is part of GE’s medium voltage drive family which offers a wide power range at various voltages to cover a variety of applications. Features & Benefits: Power quality: Low harmonics and high power factor minimize the effect on the supply network. Energy optimization: PWM active front end enables regeneration of the energy to the network. High efficiency: Up to 99% performance. Reliability: With press-pack IEGT technology, fuseless protection and low component count, MV7000 offers longer life expectancy even under load cycling. Power density: Up to 1.1 MVA/m3 for the complete drive. Redundancy: Secured continuous conduction of the PPI in failure mode. Safety: Case rupture free and arc ignition free due to pressed contacts and no wire bonding.
Description
The medium voltage medium power drive technology for efficient and flexible power control GE’s Power Conversion drives can substantially improve the quality and efficiency of your process or production. GE’s MV7000 is a drive technology delivering efficient and flexible control of electric power to a wide range of driven equipment. MV7000 drives can feed both induction and synchronous machines with high performance vector control across all speed ranges. For multiple drive applications with both motoring and regenerating drives, a common DC link fed by a single active front end can reduce overall equipment cost and footprint. The MV7000 is part of GE’s medium voltage drive family which offers a wide power range at various voltages to cover a variety of applications. Features & Benefits: Power quality: Low harmonics and high power factor minimize the effect on the supply network. Energy optimization: PWM active front end enables regeneration of the energy to the network. High efficiency: Up to 99% performance. Reliability: With press-pack IEGT technology, fuseless protection and low component count, MV7000 offers longer life expectancy even under load cycling. Power density: Up to 1.1 MVA/m3 for the complete drive. Redundancy: Secured continuous conduction of the PPI in failure mode. Safety: Case rupture free and arc ignition free due to pressed contacts and no wire bonding.

Suppliers

Company
Product
Description
Supplier Links
Medium Voltage Drives - MV7000 - GE Power Conversion
Pittsburgh, PA, USA
Medium Voltage Drives
MV7000
Medium Voltage Drives MV7000
The medium voltage medium power drive technology for efficient and flexible power control GE’s Power Conversion drives can substantially improve the quality and efficiency of your process or production. GE’s MV7000 is a drive technology delivering efficient and flexible control of electric power to a wide range of driven equipment. MV7000 drives can feed both induction and synchronous machines with high performance vector control across all speed ranges. For multiple drive applications with both motoring and regenerating drives, a common DC link fed by a single active front end can reduce overall equipment cost and footprint. The MV7000 is part of GE’s medium voltage drive family which offers a wide power range at various voltages to cover a variety of applications. Features & Benefits: Power quality: Low harmonics and high power factor minimize the effect on the supply network. Energy optimization: PWM active front end enables regeneration of the energy to the network. High efficiency: Up to 99% performance. Reliability: With press-pack IEGT technology, fuseless protection and low component count, MV7000 offers longer life expectancy even under load cycling. Power density: Up to 1.1 MVA/m3 for the complete drive. Redundancy: Secured continuous conduction of the PPI in failure mode. Safety: Case rupture free and arc ignition free due to pressed contacts and no wire bonding.

The medium voltage medium power drive technology for efficient and flexible power control

GE’s Power Conversion drives can substantially improve the quality and efficiency of your process or production.
GE’s MV7000 is a drive technology delivering efficient and flexible control of electric power to a wide range of driven equipment. MV7000 drives can feed both induction and synchronous machines with high performance vector control across all speed ranges.
For multiple drive applications with both motoring and regenerating drives, a common DC link fed by a single active front end can reduce overall equipment cost and footprint.

The MV7000 is part of GE’s medium voltage drive family which offers a wide power range at various voltages
to cover a variety of applications.

Features & Benefits:

  • Power quality: Low harmonics and high power factor minimize the effect on the supply network.
  • Energy optimization: PWM active front end enables regeneration of the energy to the network.
  • High efficiency: Up to 99% performance.
  • Reliability: With press-pack IEGT technology, fuseless protection and low component count, MV7000 offers longer life expectancy even under load cycling.
  • Power density: Up to 1.1 MVA/m3 for the complete drive.
  • Redundancy: Secured continuous conduction of the PPI in failure mode.
  • Safety: Case rupture free and arc ignition free due to pressed contacts and no wire bonding.
Supplier's Site

Technical Specifications

  GE Power Conversion
Product Category AC Motor Drives
Product Number MV7000
Product Name Medium Voltage Drives
Motor / System Induction (optional feature); Synchronous (optional feature); Sensorless Vector (optional feature); Vector Feedback (optional feature)
Setup Computer
Configuration Stand Alone
Communication DeviceNet (optional feature); Ethernet; PROFIBUS (optional feature)
Operating Temperature 0 to 45 C (32 to 113 F)
Unlock Full Specs
to access all available technical data

Similar Products

Inverter Drives - 1748219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Inverter
Communication RS485; Bacnet, modbus, rs485
Phase   Three Phase
View Details
iQpump1000 Pump Drive (VFD), 480V 3-Phase, 60 HP, Flange Mount - CIMR-PW4A0088UAA - Yaskawa America, Inc. - Drives Division
Specs
AC Input 480 volts
Phase   Three Phase
Power 44769 watts
View Details
Motion Controller for Low Power Requirement - G-910.RC02 - PI (Physik Instrumente) L.P.
Specs
Axes 2.0 to 4.0
Motor / System AC Servo
Setup Computer
View Details