GE Grid Solutions Protective Relay Multilin™ 350

Description
Multilin 350 Intuitive and innovative feeder protection system The Multilin™ 350 is a member of the Multilin 3 Series protective relay platform and has been designed for the protection, control and management of feeders or related applications as a primary or backup protection device. This cost-effective protective device is used to perform advanced feeder protection, control and monitoring in a drawout or non-drawout design for low, medium and high voltage applications. The 350 also offers enhanced features such as metering, monitoring and diagnostics, preventative maintenance, advanced communications and security. Key Benefits Cost-effective and flexible protection and control for utility and industrial applications Field-proven algorithms and reliable protection to avoid unwanted trips or under-protection Ease of use and standardization with one-step setup and universal CT inputs Environmental monitoring system to monitor operating conditions and plan preventative maintenance Advanced power system and switchgear diagnostics Flexible communications with multiple ports and protocols allowing seamless integration Arc flash mitigation via zone inter-tripping, flex curves and multiple elements and setting groups Powerful Security and hierarchical password control for centralized management Application flexibility with the use of programmable logic elements Drawout design simplifies, commissioning and maintenance, thereby increasing process uptime Increased network availability with zero failover time through IEC® 62439-3 PRP and HSR support Precise time synchronization through IEEE® 1588 (Precise Time Protocol (PTP)) support Robust design exceeding industry standards, with Automotive Grade components and advanced testing procedures such as accelerated life cycle testing Simplified migration of legacy MII Family relays to the 3 Series platform Intuitive configuration software and user-friendly logic configuration tool Applications Primary protection and control for medium and high voltage distribution utility and industrial overhead or cable feeder applications Protection of small and medium size distribution transformers Back-up protection of various HV applications Capacitor bank protection Advanced control applications including Cold Load Pickup, multi-shot recloser and multiple setting groups
Description
Multilin 350 Intuitive and innovative feeder protection system The Multilin™ 350 is a member of the Multilin 3 Series protective relay platform and has been designed for the protection, control and management of feeders or related applications as a primary or backup protection device. This cost-effective protective device is used to perform advanced feeder protection, control and monitoring in a drawout or non-drawout design for low, medium and high voltage applications. The 350 also offers enhanced features such as metering, monitoring and diagnostics, preventative maintenance, advanced communications and security. Key Benefits Cost-effective and flexible protection and control for utility and industrial applications Field-proven algorithms and reliable protection to avoid unwanted trips or under-protection Ease of use and standardization with one-step setup and universal CT inputs Environmental monitoring system to monitor operating conditions and plan preventative maintenance Advanced power system and switchgear diagnostics Flexible communications with multiple ports and protocols allowing seamless integration Arc flash mitigation via zone inter-tripping, flex curves and multiple elements and setting groups Powerful Security and hierarchical password control for centralized management Application flexibility with the use of programmable logic elements Drawout design simplifies, commissioning and maintenance, thereby increasing process uptime Increased network availability with zero failover time through IEC® 62439-3 PRP and HSR support Precise time synchronization through IEEE® 1588 (Precise Time Protocol (PTP)) support Robust design exceeding industry standards, with Automotive Grade components and advanced testing procedures such as accelerated life cycle testing Simplified migration of legacy MII Family relays to the 3 Series platform Intuitive configuration software and user-friendly logic configuration tool Applications Primary protection and control for medium and high voltage distribution utility and industrial overhead or cable feeder applications Protection of small and medium size distribution transformers Back-up protection of various HV applications Capacitor bank protection Advanced control applications including Cold Load Pickup, multi-shot recloser and multiple setting groups

Suppliers

Company
Product
Description
Supplier Links
Protective Relay - Multilin™ 350 - GE Grid Solutions
Fairfield, CT, USA
Protective Relay
Multilin™ 350
Protective Relay Multilin™ 350
Multilin 350 Intuitive and innovative feeder protection system The Multilin™ 350 is a member of the Multilin 3 Series protective relay platform and has been designed for the protection, control and management of feeders or related applications as a primary or backup protection device. This cost-effective protective device is used to perform advanced feeder protection, control and monitoring in a drawout or non-drawout design for low, medium and high voltage applications. The 350 also offers enhanced features such as metering, monitoring and diagnostics, preventative maintenance, advanced communications and security. Key Benefits Cost-effective and flexible protection and control for utility and industrial applications Field-proven algorithms and reliable protection to avoid unwanted trips or under-protection Ease of use and standardization with one-step setup and universal CT inputs Environmental monitoring system to monitor operating conditions and plan preventative maintenance Advanced power system and switchgear diagnostics Flexible communications with multiple ports and protocols allowing seamless integration Arc flash mitigation via zone inter-tripping, flex curves and multiple elements and setting groups Powerful Security and hierarchical password control for centralized management Application flexibility with the use of programmable logic elements Drawout design simplifies, commissioning and maintenance, thereby increasing process uptime Increased network availability with zero failover time through IEC® 62439-3 PRP and HSR support Precise time synchronization through IEEE® 1588 (Precise Time Protocol (PTP)) support Robust design exceeding industry standards, with Automotive Grade components and advanced testing procedures such as accelerated life cycle testing Simplified migration of legacy MII Family relays to the 3 Series platform Intuitive configuration software and user-friendly logic configuration tool Applications Primary protection and control for medium and high voltage distribution utility and industrial overhead or cable feeder applications Protection of small and medium size distribution transformers Back-up protection of various HV applications Capacitor bank protection Advanced control applications including Cold Load Pickup, multi-shot recloser and multiple setting groups

Multilin 350
Intuitive and innovative feeder protection system

The Multilin™ 350 is a member of the Multilin 3 Series protective relay platform and has been designed for the protection, control and management of feeders or related applications as a primary or backup protection device. This cost-effective protective device is used to perform advanced feeder protection, control and monitoring in a drawout or non-drawout design for low, medium and high voltage applications. The 350 also offers enhanced features such as metering, monitoring and diagnostics, preventative maintenance, advanced communications and security.
Key Benefits
  • Cost-effective and flexible protection and control for utility and industrial applications
  • Field-proven algorithms and reliable protection to avoid unwanted trips or under-protection
  • Ease of use and standardization with one-step setup and universal CT inputs
  • Environmental monitoring system to monitor operating conditions and plan preventative maintenance
  • Advanced power system and switchgear diagnostics
  • Flexible communications with multiple ports and protocols allowing seamless integration
  • Arc flash mitigation via zone inter-tripping, flex curves and multiple elements and setting groups
  • Powerful Security and hierarchical password control for centralized management
  • Application flexibility with the use of programmable logic elements
  • Drawout design simplifies, commissioning and maintenance, thereby increasing process uptime
  • Increased network availability with zero failover time through IEC® 62439-3 PRP and HSR support
  • Precise time synchronization through IEEE® 1588 (Precise Time Protocol (PTP)) support
  • Robust design exceeding industry standards, with Automotive Grade components and advanced testing procedures such as accelerated life cycle testing
  • Simplified migration of legacy MII Family relays to the 3 Series platform
  • Intuitive configuration software and user-friendly logic configuration tool
Applications
  • Primary protection and control for medium and high voltage distribution utility and industrial overhead or cable feeder applications
  • Protection of small and medium size distribution transformers
  • Back-up protection of various HV applications
  • Capacitor bank protection
  • Advanced control applications including Cold Load Pickup, multi-shot recloser and multiple setting groups
Supplier's Site

Technical Specifications

  GE Grid Solutions
Product Category Protective Relays and Monitoring Relays
Product Number Multilin™ 350
Product Name Protective Relay
Voltage Sensitive Relay Differential Voltage
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1-1617566-2 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Monitoring Relays - 7300499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage Sensitive Relay Undervoltage
Approvals RoHS
View Details
Guardmaster Single Input Safety Relay - 440R-S13R2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
3 suppliers
Safety-monitoring module - SRB200EXI - safety relay modules - intrinsically safe - SRB200EXI - SRB200EXi-1A -  - Schmersal Inc.
Specs
Approvals EN IEC 60947-5-1 EN IEC 61508 EN ISO 13849-1
Operating Temp -13 to 140 F (-25 to 60 C)
View Details