GE Lighting HID Lamp MPR400/VBU/O/40

Description
METAL HALIDE TYPE CLEAR COLOR 11.5 INCH OVERALL LENGTH 6 STANDARD PACKAGE 400 W WATTAGE E40 EXPORT MOGUL SCREW BASE TYPE 20000 LIFE IN HOUR ED37 SHAPE DESIGNATION 3400 65 COLOR RENDERING INDEX 40000 LUMEN INITIAL INTENSITY VERTICAL BASE UP +/- 15 DEG OPERATING POSITION M59 ANSI CODE/BALLAST MULTI-VAPOR[R] BRAND BULB MATERIAL HARD GLASS BULB DIAMETER 4.625 INCH
Datasheet
Description
METAL HALIDE TYPE CLEAR COLOR 11.5 INCH OVERALL LENGTH 6 STANDARD PACKAGE 400 W WATTAGE E40 EXPORT MOGUL SCREW BASE TYPE 20000 LIFE IN HOUR ED37 SHAPE DESIGNATION 3400 65 COLOR RENDERING INDEX 40000 LUMEN INITIAL INTENSITY VERTICAL BASE UP +/- 15 DEG OPERATING POSITION M59 ANSI CODE/BALLAST MULTI-VAPOR[R] BRAND BULB MATERIAL HARD GLASS BULB DIAMETER 4.625 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Lamp - MPR400/VBU/O/40 - GE Lighting
Cleveland, OH, USA
METAL HALIDE TYPE CLEAR COLOR 11.5 INCH OVERALL LENGTH 6 STANDARD PACKAGE 400 W WATTAGE E40 EXPORT MOGUL SCREW BASE TYPE 20000 LIFE IN HOUR ED37 SHAPE DESIGNATION 3400 65 COLOR RENDERING INDEX 40000 LUMEN INITIAL INTENSITY VERTICAL BASE UP +/- 15 DEG OPERATING POSITION M59 ANSI CODE/BALLAST MULTI-VAPOR[R] BRAND BULB MATERIAL HARD GLASS BULB DIAMETER 4.625 INCH
  • METAL HALIDE TYPE
  • CLEAR COLOR
  • 11.5 INCH OVERALL LENGTH
  • 6 STANDARD PACKAGE
  • 400 W WATTAGE
  • E40 EXPORT MOGUL SCREW BASE TYPE
  • 20000 LIFE IN HOUR
  • ED37 SHAPE DESIGNATION
  • 3400
  • 65 COLOR RENDERING INDEX
  • 40000 LUMEN INITIAL INTENSITY
  • VERTICAL BASE UP +/- 15 DEG OPERATING POSITION
  • M59 ANSI CODE/BALLAST
  • MULTI-VAPOR[R] BRAND
  • BULB MATERIAL HARD GLASS
  • BULB DIAMETER 4.625 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category High Intensity Discharge Lamps
Product Number MPR400/VBU/O/40
Product Name HID Lamp
High Intensity Discharge Lamps Metal Halide
Base Type Mogul Base; Screw Terminals
Lamp Power 400 watts
Rated Average Life 20000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Rated Average Life 2000 hours
Wavelength Range 185 µm (1.85E6 Å)
View Details
Metal Halide Lamps - 707259 - RS Components, Ltd.
RS Components, Ltd.
Specs
High Intensity Discharge Lamps Metal Halide
View Details
Commercial Lighting - M57 - MVR150/C/U/WM - 13490 - Kennedy Webster Electric Co.
Specs
Lamp Power 150 watts
Color Rendering Index 70
Color Temperature 3700 K
View Details
Lamp - MH150/C/U/MED_1358 - McWong International, Inc.
McWong International, Inc.
Specs
High Intensity Discharge Lamps Metal Halide
Base Type Medium
Rated Average Life 15000 hours
View Details