DISCONTINUED BY MANUFACTURER, LAMP, 400 W, PROTECTED ARC TUBE, 3400 K, ANSI M59/O, MOGUL BASE (EX39), BASE UP BURN. FREE 2 YEAR RADWELL WARRANTY
| GE Lighting | Radwell International | |
|---|---|---|
| Product Category | High Intensity Discharge Lamps | Incandescent Lamps |
| Product Number | MPR400/VBU/HO/O | 25515379 |
| Product Name | HID Lamp | Incandescent Lamp |
| High Intensity Discharge Lamps | Metal Halide | |
| Base Type | Mogul Base; Screw Terminals | |
| Lamp Power | 400 watts | |
| Rated Average Life | 20000 hours |