METAL HALIDE TYPE
CLEAR COLOR
11.5 INCH OVERALL LENGTH
6 STANDARD PACKAGE
350 W WATTAGE
EX39 MOGUL SCREW BASE TYPE
20000 LIFE IN HOUR
ED37 SHAPE DESIGNATION
3700
65 COLOR RENDERING INDEX
35200 LUMEN INITIAL INTENSITY
VERTICAL BASE UP +/- 15 DEG OPERATING POSITION
M131 ANSI CODE/BALLAST
MULTI-VAPOR[R], PULSEARC[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.625 INCH
GE Lighting
Done
Datasheet
Description
METAL HALIDE TYPE
CLEAR COLOR
11.5 INCH OVERALL LENGTH
6 STANDARD PACKAGE
350 W WATTAGE
EX39 MOGUL SCREW BASE TYPE
20000 LIFE IN HOUR
ED37 SHAPE DESIGNATION
3700
65 COLOR RENDERING INDEX
35200 LUMEN INITIAL INTENSITY
VERTICAL BASE UP +/- 15 DEG OPERATING POSITION
M131 ANSI CODE/BALLAST
MULTI-VAPOR[R], PULSEARC[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.625 INCH
METAL HALIDE TYPE
CLEAR COLOR
11.5 INCH OVERALL LENGTH
6 STANDARD PACKAGE
350 W WATTAGE
EX39 MOGUL SCREW BASE TYPE
20000 LIFE IN HOUR
ED37 SHAPE DESIGNATION
3700
65 COLOR RENDERING INDEX
35200 LUMEN INITIAL INTENSITY
VERTICAL BASE UP +/- 15 DEG OPERATING POSITION
M131 ANSI CODE/BALLAST
MULTI-VAPOR[R], PULSEARC[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.625 INCH