METAL HALIDE TYPE
COATED COLOR
8.25 INCH OVERALL LENGTH
6 STANDARD PACKAGE
250 W WATTAGE
EX39 MOGUL SCREW BASE TYPE
10000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
3800
70 COLOR RENDERING INDEX
19500 LUMEN INITIAL INTENSITY
VERTICAL BASE UP +/- 15 DEG OPERATING POSITION
M58 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH
GE Lighting
Done
Datasheet
Description
METAL HALIDE TYPE
COATED COLOR
8.25 INCH OVERALL LENGTH
6 STANDARD PACKAGE
250 W WATTAGE
EX39 MOGUL SCREW BASE TYPE
10000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
3800
70 COLOR RENDERING INDEX
19500 LUMEN INITIAL INTENSITY
VERTICAL BASE UP +/- 15 DEG OPERATING POSITION
M58 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH
METAL HALIDE TYPE
COATED COLOR
8.25 INCH OVERALL LENGTH
6 STANDARD PACKAGE
250 W WATTAGE
EX39 MOGUL SCREW BASE TYPE
10000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
3800
70 COLOR RENDERING INDEX
19500 LUMEN INITIAL INTENSITY
VERTICAL BASE UP +/- 15 DEG OPERATING POSITION
M58 ANSI CODE/BALLAST
MULTI-VAPOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH