Wolong Electric Industrial Motors Mill Duty MD800

Description
GE has been designing and building DC machines for over 100 years. We can offer new designs and re-rates up to 12,000 HP Features and Benefits This low base speed, high torque motor is used in high performance, automatic control systems that require a fast transient response. These motors are ideal for use in steel plants, excavating equipment, shipyard cranes, coal and ore dock cranes. They operate well in constant potential or adjustable voltage drive systems with either rectified power supplies or motor-generator sets. MD800 motors meet standards established by the Association of Iron and Steel Technology (AIST). Key Features Heavy-duty, double tapered shaft is removable and replaceable Single width cylindrical roller bearings for high intermittent and impact thrust capacity TIG welding of the armature coil leads to the commutator makes the motor highly resistant to overloads Benefits Fast dynamic response and smooth speed control due to optimal system inertia Advanced Tape-Reinforced Encapsulated Construction (TREC®) coil technology is highly resistant to contamination, vibration, impact and wear Specifically designed to accelerate, decelerate, or reverse under conditions of severe duty-cycle operation Optimal Class H insulation protection Applications Steel mill Cranes/Hoists Bridges Mining
Description
GE has been designing and building DC machines for over 100 years. We can offer new designs and re-rates up to 12,000 HP Features and Benefits This low base speed, high torque motor is used in high performance, automatic control systems that require a fast transient response. These motors are ideal for use in steel plants, excavating equipment, shipyard cranes, coal and ore dock cranes. They operate well in constant potential or adjustable voltage drive systems with either rectified power supplies or motor-generator sets. MD800 motors meet standards established by the Association of Iron and Steel Technology (AIST). Key Features Heavy-duty, double tapered shaft is removable and replaceable Single width cylindrical roller bearings for high intermittent and impact thrust capacity TIG welding of the armature coil leads to the commutator makes the motor highly resistant to overloads Benefits Fast dynamic response and smooth speed control due to optimal system inertia Advanced Tape-Reinforced Encapsulated Construction (TREC®) coil technology is highly resistant to contamination, vibration, impact and wear Specifically designed to accelerate, decelerate, or reverse under conditions of severe duty-cycle operation Optimal Class H insulation protection Applications Steel mill Cranes/Hoists Bridges Mining

Suppliers

Company
Product
Description
Supplier Links
Mill Duty MD800 -  - Wolong Electric Industrial Motors
Houston, TX, United States
Mill Duty MD800
Mill Duty MD800
GE has been designing and building DC machines for over 100 years. We can offer new designs and re-rates up to 12,000 HP Features and Benefits This low base speed, high torque motor is used in high performance, automatic control systems that require a fast transient response. These motors are ideal for use in steel plants, excavating equipment, shipyard cranes, coal and ore dock cranes. They operate well in constant potential or adjustable voltage drive systems with either rectified power supplies or motor-generator sets. MD800 motors meet standards established by the Association of Iron and Steel Technology (AIST). Key Features Heavy-duty, double tapered shaft is removable and replaceable Single width cylindrical roller bearings for high intermittent and impact thrust capacity TIG welding of the armature coil leads to the commutator makes the motor highly resistant to overloads Benefits Fast dynamic response and smooth speed control due to optimal system inertia Advanced Tape-Reinforced Encapsulated Construction (TREC®) coil technology is highly resistant to contamination, vibration, impact and wear Specifically designed to accelerate, decelerate, or reverse under conditions of severe duty-cycle operation Optimal Class H insulation protection Applications Steel mill Cranes/Hoists Bridges Mining

GE has been designing and building DC machines for over 100 years. We can offer new designs and re-rates up to 12,000 HP

Features and Benefits

This low base speed, high torque motor is used in high performance, automatic control systems that require a fast transient response. These motors are ideal for use in steel plants, excavating equipment, shipyard cranes, coal and ore dock cranes. They operate well in constant potential or adjustable voltage drive systems with either rectified power supplies or motor-generator sets. MD800 motors meet standards established by the Association of Iron and Steel Technology (AIST).

Key Features

  • Heavy-duty, double tapered shaft is removable and replaceable
  • Single width cylindrical roller bearings for high intermittent and impact thrust capacity
  • TIG welding of the armature coil leads to the commutator makes the motor highly resistant to overloads

Benefits

  • Fast dynamic response and smooth speed control due to optimal system inertia
  • Advanced Tape-Reinforced Encapsulated Construction (TREC®) coil technology is highly resistant to contamination, vibration, impact and wear
  • Specifically designed to accelerate, decelerate, or reverse under conditions of severe duty-cycle operation
  • Optimal Class H insulation protection

Applications

  • Steel mill
  • Cranes/Hoists
  • Bridges
  • Mining
Supplier's Site

Technical Specifications

  Wolong Electric Industrial Motors
Product Category DC Motors
Product Name Mill Duty MD800
DC Construction Shunt Wound (optional feature); Series Wound (optional feature); Compound Wound (optional feature)
Output Power 5 to 250 HP
Units English
Shaft Speed 360 to 2050 rpm
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DII30-80-007A - Sensata Technologies
Specs
Commutation Brushless
Standard DC Voltage 9V
Continuous Torque 20.1 In-lbs (23.16 kg-cm)
View Details
Metric 24A-Z Series Parallel Shaft DC Gearmotor - 1160 - Bodine Electric Company
Specs
Output Power 0.0312 HP
Continuous Current 0.1800 amps
Continuous Torque 18.0 In-lbs (20.76 kg-cm)
View Details
Brushless Motors - MMP BL87-435C-60V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 20.8 amps
View Details
DC-Micromotors Series 1224 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.18 in-oz/amp (8.3 mN-m/amp)
Rotor Inertia 2.55E-6 oz-in-sec² (1.80E-5 kg-cm²)
View Details