GE Power Conversion Small DC Motors MD800 Armored Mill Motor

Description
Engineered to perform, built to last Our direct current motors set the standard in the DC motor industry. We offer comprehensive solutions supporting a large installed base of DC industrial motors. Our motors are a reliable lifeline to driven equipment and the backbone for our customer's production and operation. Features & Benefits: Product Scope: 1-500Hp, CD182AT-CD5010AY Frame, 150-3500 RPM Standards & Certifications: Our DC motors are designed to meet NEMA specifications Performance & Reliability: Quality components and craftsmanship are designed to provide years of dependable motor performance Special Features: Low maintenance TIG welded commutator risers & TREC® Field Coils differentiate our DC products from others in the market place. Adding improved reliability & dependability. Product Lines: Kinamatic II MD800
Datasheet
Description
Engineered to perform, built to last Our direct current motors set the standard in the DC motor industry. We offer comprehensive solutions supporting a large installed base of DC industrial motors. Our motors are a reliable lifeline to driven equipment and the backbone for our customer's production and operation. Features & Benefits: Product Scope: 1-500Hp, CD182AT-CD5010AY Frame, 150-3500 RPM Standards & Certifications: Our DC motors are designed to meet NEMA specifications Performance & Reliability: Quality components and craftsmanship are designed to provide years of dependable motor performance Special Features: Low maintenance TIG welded commutator risers & TREC® Field Coils differentiate our DC products from others in the market place. Adding improved reliability & dependability. Product Lines: Kinamatic II MD800
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small DC Motors - MD800 Armored Mill Motor - GE Power Conversion
Pittsburgh, PA, USA
Engineered to perform, built to last Our direct current motors set the standard in the DC motor industry. We offer comprehensive solutions supporting a large installed base of DC industrial motors. Our motors are a reliable lifeline to driven equipment and the backbone for our customer's production and operation. Features & Benefits: Product Scope: 1-500Hp, CD182AT-CD5010AY Frame, 150-3500 RPM Standards & Certifications: Our DC motors are designed to meet NEMA specifications Performance & Reliability: Quality components and craftsmanship are designed to provide years of dependable motor performance Special Features: Low maintenance TIG welded commutator risers & TREC® Field Coils differentiate our DC products from others in the market place. Adding improved reliability & dependability. Product Lines: Kinamatic II MD800

Engineered to perform, built to last

Our direct current motors set the standard in the DC motor industry. We offer comprehensive solutions supporting a large installed base of DC industrial motors. Our motors are a reliable lifeline to driven equipment and the backbone for our customer's production and operation.

Features & Benefits:

  • Product Scope: 1-500Hp, CD182AT-CD5010AY Frame, 150-3500 RPM
  • Standards & Certifications: Our DC motors are designed to meet NEMA specifications
  • Performance & Reliability: Quality components and craftsmanship are designed to provide years of dependable motor performance
  • Special Features: Low maintenance TIG welded commutator risers & TREC® Field Coils differentiate our DC products from others in the market place. Adding improved reliability & dependability.
  • Product Lines:
    Kinamatic II
    MD800
Supplier's Site Datasheet

Technical Specifications

  GE Power Conversion
Product Category DC Motors
Product Number MD800 Armored Mill Motor
Product Name Small DC Motors
Commutation Brush
DC Voltage Range 230.0 VDC
Output Power 5 to 250 HP
Shaft Speed 150 to 3500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

26BF-2A nuvoDisc Slotless Brushless DC Flat Motor - 26BF11-2A 2A 96 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Brushless DC-Flat Motors Series 2610 ... B SC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 2.49 in-oz/amp (17.6 mN-m/amp)
View Details
DC Motors - 2884532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 0.1200 amps
Continuous Torque 1.3 In-lbs (1.53 kg-cm)
Gearbox Ratio 3 : 1
View Details
Frameless Brushless DC (BLDC) Motor - DIP13-12-004A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.4 In-lbs (0.5102 kg-cm)
View Details