GE Company Contactor 3No 120Vac 12A, Din Rail/panel; Load Current Inductive Ge MC1C310ATD

Description
CONTACTOR 3NO 120VAC 12A, DIN RAIL/PANEL; Load Current Inductive:9A; Relay Mounting:-; Operating Voltage:-; Contact Configuration:-; No. of Poles:3 Pole; Switching Power AC3:5hp; Switching Current AC1:20A; Coil Voltage VAC Nom:
Datasheet
Description
CONTACTOR 3NO 120VAC 12A, DIN RAIL/PANEL; Load Current Inductive:9A; Relay Mounting:-; Operating Voltage:-; Contact Configuration:-; No. of Poles:3 Pole; Switching Power AC3:5hp; Switching Current AC1:20A; Coil Voltage VAC Nom:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor 3No 120Vac 12A, Din Rail/panel; Load Current Inductive Ge - 06H0941 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 3No 120Vac 12A, Din Rail/panel; Load Current Inductive Ge
06H0941
Contactor 3No 120Vac 12A, Din Rail/panel; Load Current Inductive Ge 06H0941
CONTACTOR 3NO 120VAC 12A, DIN RAIL/PANEL; Load Current Inductive:9A; Relay Mounting:-; Operating Voltage:-; Contact Configuration:-; No. of Poles:3 Pole; Switching Power AC3:5hp; Switching Current AC1:20A; Coil Voltage VAC Nom:

CONTACTOR 3NO 120VAC 12A, DIN RAIL/PANEL; Load Current Inductive:9A; Relay Mounting:-; Operating Voltage:-; Contact Configuration:-; No. of Poles:3 Pole; Switching Power AC3:5hp; Switching Current AC1:20A; Coil Voltage VAC Nom:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 06H0941
Product Name Contactor 3No 120Vac 12A, Din Rail/panel; Load Current Inductive Ge
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.34 - Modular contactors 25A - 223400121620 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Definite Purpose Contactors - 7-1611021-1 - TE Connectivity
Specs
Type Electrical Contactor
Poles 4
VAC 120 volts
View Details
AFS15, AFS818, AFS798, AFS784 - Single pole changeover contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 1
Current 80 to 250 amps
View Details
Contactors - 3596-GX21TAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details