HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
11.5 INCH OVERALL LENGTH
6 STANDARD PACKAGE
750 W WATTAGE
E39 MOGUL SCREW BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
ED37 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
110000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S111 ANSI CODE/BALLAST
LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.62 INCH
GE Lighting
Done
Datasheet
Description
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
11.5 INCH OVERALL LENGTH
6 STANDARD PACKAGE
750 W WATTAGE
E39 MOGUL SCREW BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
ED37 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
110000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S111 ANSI CODE/BALLAST
LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.62 INCH
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
11.5 INCH OVERALL LENGTH
6 STANDARD PACKAGE
750 W WATTAGE
E39 MOGUL SCREW BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
ED37 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
110000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S111 ANSI CODE/BALLAST
LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.62 INCH