BULB, HIGH PRESSURE SODIUM, HID BULB, MEDIUM SCREW, E26, LUMENS 6400 LM, 2V632. FREE 2 YEAR RADWELL WARRANTY
| GE Lighting | Radwell International | |
|---|---|---|
| Product Category | High Intensity Discharge Lamps | Incandescent Lamps |
| Product Number | LU70/MED/ECO | 98338339 |
| Product Name | HID Lamp | Incandescent Lamp |
| High Intensity Discharge Lamps | Sodium | |
| Base Type | Medium; Screw Terminals | |
| Lamp Power | 70 watts | |
| Rated Average Life | 24000 hours |