HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
7.75 INCH OVERALL LENGTH
7.75 OVERALL LENGTH IN INCH
MOTION SENSING, SECURITY APPLICATION
4 STANDARD PACKAGE
70 W WATTAGE
E39 MOGUL SCREW BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
ED23.5 SHAPE DESIGNATION
1900
22 COLOR RENDERING INDEX
6400 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S62 ANSI CODE/BALLAST
ECOLUX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.93 INCH
GE Lighting
Done
Datasheet
Description
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
7.75 INCH OVERALL LENGTH
7.75 OVERALL LENGTH IN INCH
MOTION SENSING, SECURITY APPLICATION
4 STANDARD PACKAGE
70 W WATTAGE
E39 MOGUL SCREW BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
ED23.5 SHAPE DESIGNATION
1900
22 COLOR RENDERING INDEX
6400 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S62 ANSI CODE/BALLAST
ECOLUX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.93 INCH
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
7.75 INCH OVERALL LENGTH
7.75 OVERALL LENGTH IN INCH
MOTION SENSING, SECURITY APPLICATION
4 STANDARD PACKAGE
70 W WATTAGE
E39 MOGUL SCREW BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
ED23.5 SHAPE DESIGNATION
1900
22 COLOR RENDERING INDEX
6400 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S62 ANSI CODE/BALLAST
ECOLUX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.93 INCH