HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
11.06 INCH OVERALL LENGTH
12 STANDARD PACKAGE
600 W WATTAGE
E39 MOGUL SCREW BASE TYPE
24000 LIFE IN HOUR
T15 SHAPE DESIGNATION
2000
22 COLOR RENDERING INDEX
90000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S106 ANSI CODE/BALLAST
LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 1.87 INCH
GE Lighting
Done
Datasheet
Description
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
11.06 INCH OVERALL LENGTH
12 STANDARD PACKAGE
600 W WATTAGE
E39 MOGUL SCREW BASE TYPE
24000 LIFE IN HOUR
T15 SHAPE DESIGNATION
2000
22 COLOR RENDERING INDEX
90000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S106 ANSI CODE/BALLAST
LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 1.87 INCH
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
11.06 INCH OVERALL LENGTH
12 STANDARD PACKAGE
600 W WATTAGE
E39 MOGUL SCREW BASE TYPE
24000 LIFE IN HOUR
T15 SHAPE DESIGNATION
2000
22 COLOR RENDERING INDEX
90000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S106 ANSI CODE/BALLAST
LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 1.87 INCH