HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
292 MM OVERALL LENGTH
617 W WATTAGE
E40 EXPORT MOGUL SCREW BASE TYPE
12000 LIFE IN HOUR
2100
22 COLOR RENDERING INDEX
90000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
LUCALOX[R] BRAND
BULB DIAMETER 48 MM
GE Lighting
Done
Description
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
292 MM OVERALL LENGTH
617 W WATTAGE
E40 EXPORT MOGUL SCREW BASE TYPE
12000 LIFE IN HOUR
2100
22 COLOR RENDERING INDEX
90000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
LUCALOX[R] BRAND
BULB DIAMETER 48 MM
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
292 MM OVERALL LENGTH
617 W WATTAGE
E40 EXPORT MOGUL SCREW BASE TYPE
12000 LIFE IN HOUR
2100
22 COLOR RENDERING INDEX
90000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
LUCALOX[R] BRAND
BULB DIAMETER 48 MM