GE Lighting HID Lamp LU50/H/ECO

Description
HIGH PRESSURE SODIUM TYPE CLEAR COLOR 7.75 INCH OVERALL LENGTH 12 STANDARD PACKAGE 50 W WATTAGE E39 MOGUL SCREW BASE TYPE GREATER THAN 24000 LIFE IN HOUR ED23.5 SHAPE DESIGNATION 1900 22 COLOR RENDERING INDEX 4000 LUMEN INITIAL INTENSITY UNIVERSAL OPERATING POSITION S68 ANSI CODE/BALLAST ECOLUX[R], LUCALOX[R] BRAND BULB MATERIAL HARD GLASS BULB DIAMETER 2.937 INCH
Datasheet
Description
HIGH PRESSURE SODIUM TYPE CLEAR COLOR 7.75 INCH OVERALL LENGTH 12 STANDARD PACKAGE 50 W WATTAGE E39 MOGUL SCREW BASE TYPE GREATER THAN 24000 LIFE IN HOUR ED23.5 SHAPE DESIGNATION 1900 22 COLOR RENDERING INDEX 4000 LUMEN INITIAL INTENSITY UNIVERSAL OPERATING POSITION S68 ANSI CODE/BALLAST ECOLUX[R], LUCALOX[R] BRAND BULB MATERIAL HARD GLASS BULB DIAMETER 2.937 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Lamp - LU50/H/ECO - GE Lighting
Cleveland, OH, USA
HID Lamp
LU50/H/ECO
HID Lamp LU50/H/ECO
HIGH PRESSURE SODIUM TYPE CLEAR COLOR 7.75 INCH OVERALL LENGTH 12 STANDARD PACKAGE 50 W WATTAGE E39 MOGUL SCREW BASE TYPE GREATER THAN 24000 LIFE IN HOUR ED23.5 SHAPE DESIGNATION 1900 22 COLOR RENDERING INDEX 4000 LUMEN INITIAL INTENSITY UNIVERSAL OPERATING POSITION S68 ANSI CODE/BALLAST ECOLUX[R], LUCALOX[R] BRAND BULB MATERIAL HARD GLASS BULB DIAMETER 2.937 INCH
  • HIGH PRESSURE SODIUM TYPE
  • CLEAR COLOR
  • 7.75 INCH OVERALL LENGTH
  • 12 STANDARD PACKAGE
  • 50 W WATTAGE
  • E39 MOGUL SCREW BASE TYPE
  • GREATER THAN 24000 LIFE IN HOUR
  • ED23.5 SHAPE DESIGNATION
  • 1900
  • 22 COLOR RENDERING INDEX
  • 4000 LUMEN INITIAL INTENSITY
  • UNIVERSAL OPERATING POSITION
  • S68 ANSI CODE/BALLAST
  • ECOLUX[R], LUCALOX[R] BRAND
  • BULB MATERIAL HARD GLASS
  • BULB DIAMETER 2.937 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category High Intensity Discharge Lamps
Product Number LU50/H/ECO
Product Name HID Lamp
High Intensity Discharge Lamps Sodium
Base Type Mogul Base; Screw Terminals
Lamp Power 50 watts
Rated Average Life 24000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Metal Halide Lamps - 707243 - RS Components, Ltd.
RS Components, Ltd.
Specs
High Intensity Discharge Lamps Metal Halide
View Details
Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Rated Average Life 2000 hours
Wavelength Range 185 µm (1.85E6 Å)
View Details
THHC Lighting
Specs
High Intensity Discharge Lamps Xenon
Base Type G4
Lamp Power 5 watts
View Details
HID Lamp - 26103709901 - Hubbell Lighting, Inc.
Hubbell Lighting, Inc.
Specs
High Intensity Discharge Lamps Metal Halide
Lamp Power 1000 watts
View Details