HIGH PRESSURE SODIUM TYPE
DIFFUSE COLOR
5.43 INCH OVERALL LENGTH
6 STANDARD PACKAGE
50 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
B17 SHAPE DESIGNATION
1900
22 COLOR RENDERING INDEX
3800 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S68 ANSI CODE/BALLAST
ECOLUX[R], LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.12 INCH
GE Lighting
Done
Datasheet
Description
HIGH PRESSURE SODIUM TYPE
DIFFUSE COLOR
5.43 INCH OVERALL LENGTH
6 STANDARD PACKAGE
50 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
B17 SHAPE DESIGNATION
1900
22 COLOR RENDERING INDEX
3800 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S68 ANSI CODE/BALLAST
ECOLUX[R], LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.12 INCH
HIGH PRESSURE SODIUM TYPE
DIFFUSE COLOR
5.43 INCH OVERALL LENGTH
6 STANDARD PACKAGE
50 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
B17 SHAPE DESIGNATION
1900
22 COLOR RENDERING INDEX
3800 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S68 ANSI CODE/BALLAST
ECOLUX[R], LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.12 INCH