HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
11.5 INCH OVERALL LENGTH
11.5 OVERALL LENGTH IN INCH
12 STANDARD PACKAGE
400 W WATTAGE
E40 EXPORT MOGUL SCREW BASE TYPE
12000 LIFE IN HOUR
T15 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
56500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 1.89 INCH
GE Lighting
Done
Datasheet
Description
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
11.5 INCH OVERALL LENGTH
11.5 OVERALL LENGTH IN INCH
12 STANDARD PACKAGE
400 W WATTAGE
E40 EXPORT MOGUL SCREW BASE TYPE
12000 LIFE IN HOUR
T15 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
56500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 1.89 INCH
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
11.5 INCH OVERALL LENGTH
11.5 OVERALL LENGTH IN INCH
12 STANDARD PACKAGE
400 W WATTAGE
E40 EXPORT MOGUL SCREW BASE TYPE
12000 LIFE IN HOUR
T15 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
56500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 1.89 INCH