BULB, SODIUM, HIGH PRESSURE, 400W, 9-3/4INCH, ED18/BASE, CLEAR, (85379). FREE 2 YEAR RADWELL WARRANTY
| GE Lighting | Radwell International | |
|---|---|---|
| Product Category | High Intensity Discharge Lamps | Incandescent Lamps |
| Product Number | LU400/H/ECO | 100764207 |
| Product Name | HID Lamp | Incandescent Lamp |
| High Intensity Discharge Lamps | Sodium | |
| Base Type | Mogul Base; Screw Terminals | |
| Lamp Power | 400 watts | |
| Rated Average Life | 24000 hours |