HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
9 INCH OVERALL LENGTH
12 STANDARD PACKAGE
400 W WATTAGE
E39 MOGUL SCREW BASE TYPE
15000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
2200
70 COLOR RENDERING INDEX
37400 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S51 ANSI CODE/BALLAST
LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH
GE Lighting
Done
Datasheet
Description
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
9 INCH OVERALL LENGTH
12 STANDARD PACKAGE
400 W WATTAGE
E39 MOGUL SCREW BASE TYPE
15000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
2200
70 COLOR RENDERING INDEX
37400 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S51 ANSI CODE/BALLAST
LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
9 INCH OVERALL LENGTH
12 STANDARD PACKAGE
400 W WATTAGE
E39 MOGUL SCREW BASE TYPE
15000 LIFE IN HOUR
ED28 SHAPE DESIGNATION
2200
70 COLOR RENDERING INDEX
37400 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S51 ANSI CODE/BALLAST
LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.5 INCH