HIGH PRESSURE SODIUM TYPE
DIFFUSE COLOR
11.31 INCH OVERALL LENGTH
6 STANDARD PACKAGE
400 W WATTAGE
E39 MOGUL SCREW BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
ED37 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
47500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S51 ANSI CODE/BALLAST
ECOLUX[R], LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.625 INCH
GE Lighting
Done
Datasheet
Description
HIGH PRESSURE SODIUM TYPE
DIFFUSE COLOR
11.31 INCH OVERALL LENGTH
6 STANDARD PACKAGE
400 W WATTAGE
E39 MOGUL SCREW BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
ED37 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
47500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S51 ANSI CODE/BALLAST
ECOLUX[R], LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.625 INCH
HIGH PRESSURE SODIUM TYPE
DIFFUSE COLOR
11.31 INCH OVERALL LENGTH
6 STANDARD PACKAGE
400 W WATTAGE
E39 MOGUL SCREW BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
ED37 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
47500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S51 ANSI CODE/BALLAST
ECOLUX[R], LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.625 INCH