HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
9.75 INCH OVERALL LENGTH
9.75 OVERALL LENGTH IN INCH
STREET LIGHTING APPLICATION
4 STANDARD PACKAGE
400 W WATTAGE
E39 MOGUL SCREW BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
ED18 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
51000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S51 ANSI CODE/BALLAST
ECOLUX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.25 INCH
GE Lighting
Done
Datasheet
Description
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
9.75 INCH OVERALL LENGTH
9.75 OVERALL LENGTH IN INCH
STREET LIGHTING APPLICATION
4 STANDARD PACKAGE
400 W WATTAGE
E39 MOGUL SCREW BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
ED18 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
51000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S51 ANSI CODE/BALLAST
ECOLUX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.25 INCH
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
9.75 INCH OVERALL LENGTH
9.75 OVERALL LENGTH IN INCH
STREET LIGHTING APPLICATION
4 STANDARD PACKAGE
400 W WATTAGE
E39 MOGUL SCREW BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
ED18 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
51000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S51 ANSI CODE/BALLAST
ECOLUX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.25 INCH