HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
5.43 INCH OVERALL LENGTH
5.43 OVERALL LENGTH IN INCH
MOTION SENSING, SECURITY APPLICATION
4 STANDARD PACKAGE
35 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
16000 LIFE IN HOUR
B17 SHAPE DESIGNATION
1900
22 COLOR RENDERING INDEX
2250 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S76 ANSI CODE/BALLAST
ECOLUX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.12 INCH
GE Lighting
Done
Datasheet
Description
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
5.43 INCH OVERALL LENGTH
5.43 OVERALL LENGTH IN INCH
MOTION SENSING, SECURITY APPLICATION
4 STANDARD PACKAGE
35 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
16000 LIFE IN HOUR
B17 SHAPE DESIGNATION
1900
22 COLOR RENDERING INDEX
2250 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S76 ANSI CODE/BALLAST
ECOLUX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.12 INCH
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
5.43 INCH OVERALL LENGTH
5.43 OVERALL LENGTH IN INCH
MOTION SENSING, SECURITY APPLICATION
4 STANDARD PACKAGE
35 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
16000 LIFE IN HOUR
B17 SHAPE DESIGNATION
1900
22 COLOR RENDERING INDEX
2250 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S76 ANSI CODE/BALLAST
ECOLUX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.12 INCH