HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
9.75 INCH OVERALL LENGTH
12 STANDARD PACKAGE
250 W WATTAGE
E40 EXPORT MOGUL SCREW BASE TYPE
24000 LIFE IN HOUR
ED18 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
28000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S50 ANSI CODE/BALLAST
ECOLUX[R], LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.25 INCH
GE Lighting
Done
Datasheet
Description
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
9.75 INCH OVERALL LENGTH
12 STANDARD PACKAGE
250 W WATTAGE
E40 EXPORT MOGUL SCREW BASE TYPE
24000 LIFE IN HOUR
ED18 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
28000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S50 ANSI CODE/BALLAST
ECOLUX[R], LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.25 INCH
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
9.75 INCH OVERALL LENGTH
12 STANDARD PACKAGE
250 W WATTAGE
E40 EXPORT MOGUL SCREW BASE TYPE
24000 LIFE IN HOUR
ED18 SHAPE DESIGNATION
2100
22 COLOR RENDERING INDEX
28000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S50 ANSI CODE/BALLAST
ECOLUX[R], LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.25 INCH