HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
9.75 INCH OVERALL LENGTH
12 STANDARD PACKAGE
200 W WATTAGE
E39 MOGUL SCREW BASE TYPE
40000 LIFE IN HOUR
ED18 SHAPE DESIGNATION
2000
22 COLOR RENDERING INDEX
21500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S66 ANSI CODE/BALLAST
LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.25 INCH
GE Lighting
Done
Datasheet
Description
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
9.75 INCH OVERALL LENGTH
12 STANDARD PACKAGE
200 W WATTAGE
E39 MOGUL SCREW BASE TYPE
40000 LIFE IN HOUR
ED18 SHAPE DESIGNATION
2000
22 COLOR RENDERING INDEX
21500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S66 ANSI CODE/BALLAST
LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.25 INCH
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
9.75 INCH OVERALL LENGTH
12 STANDARD PACKAGE
200 W WATTAGE
E39 MOGUL SCREW BASE TYPE
40000 LIFE IN HOUR
ED18 SHAPE DESIGNATION
2000
22 COLOR RENDERING INDEX
21500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S66 ANSI CODE/BALLAST
LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.25 INCH