HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
5.75 INCH OVERALL LENGTH
INDUSTRIAL, ROADWAY, SECURITY, FLOODLIGHT APPLICATION
6 STANDARD PACKAGE
150 WATT WATTAGE
E26 MEDIUM SCREW BASE TYPE
24000 LIFE IN HOUR
B17 SHAPE DESIGNATION
2000
22 COLOR RENDERING INDEX
16000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S55 ANSI CODE/BALLAST
ECOLUX[R], LUCALOX[R] BRAND
BULB DIAMETER 2.12 INCH
BULB MATERIAL HARD GLASS
GE Lighting
Done
Datasheet
Description
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
5.75 INCH OVERALL LENGTH
INDUSTRIAL, ROADWAY, SECURITY, FLOODLIGHT APPLICATION
6 STANDARD PACKAGE
150 WATT WATTAGE
E26 MEDIUM SCREW BASE TYPE
24000 LIFE IN HOUR
B17 SHAPE DESIGNATION
2000
22 COLOR RENDERING INDEX
16000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S55 ANSI CODE/BALLAST
ECOLUX[R], LUCALOX[R] BRAND
BULB DIAMETER 2.12 INCH
BULB MATERIAL HARD GLASS
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
5.75 INCH OVERALL LENGTH
INDUSTRIAL, ROADWAY, SECURITY, FLOODLIGHT APPLICATION
6 STANDARD PACKAGE
150 WATT WATTAGE
E26 MEDIUM SCREW BASE TYPE
24000 LIFE IN HOUR
B17 SHAPE DESIGNATION
2000
22 COLOR RENDERING INDEX
16000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S55 ANSI CODE/BALLAST
ECOLUX[R], LUCALOX[R] BRAND
BULB DIAMETER 2.12 INCH
BULB MATERIAL HARD GLASS