HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
5.75 INCH OVERALL LENGTH
5.75 OVERALL LENGTH IN INCH
MOTION SENSING, SECURITY, STREET LIGHTING APPLICATION
4 STANDARD PACKAGE
150 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
B17 SHAPE DESIGNATION
2000
22 COLOR RENDERING INDEX
16000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S55 ANSI CODE/BALLAST
LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.12 INCH
GE Lighting
Done
Datasheet
Description
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
5.75 INCH OVERALL LENGTH
5.75 OVERALL LENGTH IN INCH
MOTION SENSING, SECURITY, STREET LIGHTING APPLICATION
4 STANDARD PACKAGE
150 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
B17 SHAPE DESIGNATION
2000
22 COLOR RENDERING INDEX
16000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S55 ANSI CODE/BALLAST
LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.12 INCH
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
5.75 INCH OVERALL LENGTH
5.75 OVERALL LENGTH IN INCH
MOTION SENSING, SECURITY, STREET LIGHTING APPLICATION
4 STANDARD PACKAGE
150 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
GREATER THAN 24000 LIFE IN HOUR
B17 SHAPE DESIGNATION
2000
22 COLOR RENDERING INDEX
16000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S55 ANSI CODE/BALLAST
LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.12 INCH
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
5.75 INCH OVERALL LENGTH
5.75 OVERALL LENGTH IN INCH
MOTION SENSING, SECURITY, STREET LIGHTING APPLICATION