HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
5.75 INCH OVERALL LENGTH
6 STANDARD PACKAGE
150 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
15000 LIFE IN HOUR
B17 SHAPE DESIGNATION
2200
65 COLOR RENDERING INDEX
10500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S55 ANSI CODE/BALLAST
LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.12 INCH
GE Lighting
Done
Datasheet
Description
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
5.75 INCH OVERALL LENGTH
6 STANDARD PACKAGE
150 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
15000 LIFE IN HOUR
B17 SHAPE DESIGNATION
2200
65 COLOR RENDERING INDEX
10500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S55 ANSI CODE/BALLAST
LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.12 INCH
HIGH PRESSURE SODIUM TYPE
CLEAR COLOR
5.75 INCH OVERALL LENGTH
6 STANDARD PACKAGE
150 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
15000 LIFE IN HOUR
B17 SHAPE DESIGNATION
2200
65 COLOR RENDERING INDEX
10500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
S55 ANSI CODE/BALLAST
LUCALOX[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.12 INCH